Vishay Precision Group RES 2.70K OHM .5W 1% 1206 SMD CRCW12062K70FKEAHP

Description
RES 2.70Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM .5W 1% 1206 SMD - CRCW12062K70FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM .5W 1% 1206 SMD
CRCW12062K70FKEAHP
RES 2.70K OHM .5W 1% 1206 SMD CRCW12062K70FKEAHP
RES 2.70Kohm .5W 1% 1206 SMD

RES 2.70Kohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 8121874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121874
Surface Mount Resistors 8121874
Vishay CRCW12062K70FKEAHP

Vishay CRCW12062K70FKEAHP

Supplier's Site
Surface Mount Resistors - 8121874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121874P
Surface Mount Resistors 8121874P
Vishay CRCW12062K70FKEAHP

Vishay CRCW12062K70FKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KUCT-ND
Chip Resistor - Surface Mount 541-2.70KUCT-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KUTR-ND
Chip Resistor - Surface Mount 541-2.70KUTR-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KUDKR-ND
Chip Resistor - Surface Mount 541-2.70KUDKR-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4860
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4860
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 24T7361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
24T7361
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 24T7361
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 2.7 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 2K7, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay - 12AC0278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
12AC0278
Res, 2K7, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay 12AC0278
RES, 2K7, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

RES, 2K7, 1%, 0.75W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:2.7kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062K70FKEAHP 8121874 8121874P 541-2.70KUCT-ND 41R4860 12AC0278
Product Name RES 2.70K OHM .5W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 2.7 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay Res, 2K7, 1%, 0.75W, 1206, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.7500 watts 0.7500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data