Vishay Precision Group Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW12062K70FKEA.

Description
RES, THICK FILM, 2K7, 1%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K7, 1%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3835
Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3835
RES, THICK FILM, 2K7, 1%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3835
Product Name Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details