Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.67Kohms 1% CRCW12062K67FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.67Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.67Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.67Kohms 1% - CRCW12062K67FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.67Kohms 1%
CRCW12062K67FKEA
Thick Film Resistors - SMD 1/4watt 2.67Kohms 1% CRCW12062K67FKEA
Thick Film Resistors - SMD 1/4watt 2.67Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.67Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.67KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KFDKR-ND
Chip Resistor - Surface Mount 541-2.67KFDKR-ND
2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KFTR-ND
Chip Resistor - Surface Mount 541-2.67KFTR-ND
2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.67KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.67KFCT-ND
Chip Resistor - Surface Mount 541-2.67KFCT-ND
2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K67, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4878
Res, Thick Film, 2K67, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4878
RES, THICK FILM, 2K67, 1%, 0.25W, 1206, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.25W, 1206, REEL; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K67, 1%, 0.25W, 1206; Resistance Vishay - 53K2071 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.25W, 1206; Resistance Vishay
53K2071
Res, Thick Film, 2K67, 1%, 0.25W, 1206; Resistance Vishay 53K2071
RES, THICK FILM, 2K67, 1%, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.25W, 1206; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4893 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4893
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4893
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.67 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062K67FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12062K67FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062K67FKEA
RES SMD 2.67K OHM 1% 1/4W 1206

RES SMD 2.67K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062K67FKEA 541-2.67KFDKR-ND 42K4878 27W4893 CRCW12062K67FKEA
Product Name Thick Film Resistors - SMD 1/4watt 2.67Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K67, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.67 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 2670 ohms 2670 ohms 2670 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details