Vishay Precision Group RES 2.55K OHM 1/4W 1% 1206 SMD CRCW12062K55FKEA

Description
RES 2.55Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.55Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/4W 1% 1206 SMD - CRCW12062K55FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/4W 1% 1206 SMD
CRCW12062K55FKEA
RES 2.55K OHM 1/4W 1% 1206 SMD CRCW12062K55FKEA
RES 2.55Kohm 1/4W 1% 1206 SMD

RES 2.55Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.55KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KFTR-ND
Chip Resistor - Surface Mount 541-2.55KFTR-ND
2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KFDKR-ND
Chip Resistor - Surface Mount 541-2.55KFDKR-ND
2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.55KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.55KFCT-ND
Chip Resistor - Surface Mount 541-2.55KFCT-ND
2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.55 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062K55FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K55FKEA
Chip Resistor - Surface Mount CRCW12062K55FKEA
RES SMD 2.55K OHM 1% 1/4W 1206

RES SMD 2.55K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 2K55, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4876
Res, Thick Film, 2K55, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4876
RES, THICK FILM, 2K55, 1%, 0.25W, 1206, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.25W, 1206, REEL; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K55, 1%, 0.25W, 1206; Resistance Vishay - 89M6853 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K55, 1%, 0.25W, 1206; Resistance Vishay
89M6853
Res, Thick Film, 2K55, 1%, 0.25W, 1206; Resistance Vishay 89M6853
RES, THICK FILM, 2K55, 1%, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K55, 1%, 0.25W, 1206; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062K55FKEA 541-2.55KFTR-ND CRCW12062K55FKEA 42K4876
Product Name RES 2.55K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 2K55, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details