Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12062K50FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12062K50FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12062K50FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12062K50FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 2K5, 1%, 0.25W, 1206; Resistance Vishay - 29C6652 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K5, 1%, 0.25W, 1206; Resistance Vishay
29C6652
Res, Thick Film, 2K5, 1%, 0.25W, 1206; Resistance Vishay 29C6652
RES, THICK FILM, 2K5, 1%, 0.25W, 1206; Resistance:2.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 2K5, 1%, 0.25W, 1206; Resistance:2.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12062K50FKTA 29C6652
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 2K5, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers