Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12062K50FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12062K50FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12062K50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12062K50FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 2.5Kohm, 250Mw, 1%; Resistance Vishay - 53K2069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.5Kohm, 250Mw, 1%; Resistance Vishay
53K2069
Resistor, Thick Film, 2.5Kohm, 250Mw, 1%; Resistance Vishay 53K2069
RESISTOR, THICK FILM, 2.5KOHM, 250mW, 1%; Resistance:2.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.5KOHM, 250mW, 1%; Resistance:2.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12062K50FKEA 53K2069
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.5kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 2.5Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details