Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K43FKTA

Description
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062K43FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K43FKTA-ND
Chip Resistor - Surface Mount CRCW12062K43FKTA-ND
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062K43FKTA - CRCW12062K43FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062K43FKTA
CRCW12062K43FKTA
CRCW12062K43FKTA CRCW12062K43FKTA
CRCW12062K43FKTA

CRCW12062K43FKTA

Supplier's Site
Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5759
Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5759
RES, THICK FILM, 2K43, 1%, 0.25W, 1206, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K43, 1%, 0.25W, 1206, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay - 92B7735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay
92B7735
Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay 92B7735
RES, THICK FILM, 2K43, 1%, 0.25W, 1206; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K43, 1%, 0.25W, 1206; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K43FKTA-ND CRCW12062K43FKTA 07J5759
Product Name Chip Resistor - Surface Mount CRCW12062K43FKTA Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details