Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062K43FKEAC

Description
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062K43FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K43FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW12062K43FKEACTR-ND
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K43FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K43FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW12062K43FKEACCT-ND
RES 2.43K OHM 1% 1/4W 1206

RES 2.43K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K43FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K43FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW12062K43FKEACDKR-ND
RES 2.43K OHM 1% 1/4W 1206

RES 2.43K OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-CRCW12062K43FKEACTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers