Vishay Precision Group SMD 200V 0.25W Resistor CRCW12062K43FKEA

Description
1206 Thick Film Resistor, 2.43kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12062K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K43FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1206 Thick Film Resistor, 2.43kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12062K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K43FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200V 0.25W Resistor - 52-CRCW12062K43FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW12062K43FKEA
SMD 200V 0.25W Resistor 52-CRCW12062K43FKEA
1206 Thick Film Resistor, 2.43kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12062K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K43FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 2.43kR, 1%, 200V, 0.25W, SMD Product overview: CRCW12062K43FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K43FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2.43KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KFDKR-ND
Chip Resistor - Surface Mount 541-2.43KFDKR-ND
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KFCT-ND
Chip Resistor - Surface Mount 541-2.43KFCT-ND
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.43KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.43KFTR-ND
Chip Resistor - Surface Mount 541-2.43KFTR-ND
2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1018722-CRCW12062K43FKEA
Resistors - Chip Resistor - Surface Mount 1018722-CRCW12062K43FKEA
Win Source Part Number: 1018722-CRCW12062K43 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.43 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 2K43 1% ET1 E3,541-2.43KFTR,541- 2.43KFCT,541-2.43KFD KR Base Product Number: CRCW1206

Win Source Part Number: 1018722-CRCW12062K43FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.43 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D25/CRCW1206 100 2K43 1% ET1 E3,541-2.43KFTR,541-2.43KFCT,541-2.43KFDKR
Base Product Number: CRCW1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.43Kohms 1% - CRCW12062K43FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.43Kohms 1%
CRCW12062K43FKEA
Thick Film Resistors - SMD 1/4watt 2.43Kohms 1% CRCW12062K43FKEA
Thick Film Resistors - SMD 1/4watt 2.43Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.43Kohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12062K43FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW12062K43FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062K43FKEA
RES SMD 2.43K OHM 1% 1/4W 1206

RES SMD 2.43K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay - 72M6864 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay
72M6864
Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay 72M6864
RES, THICK FILM, 2K43, 1%, 0.25W, 1206; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.25W, 1206; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4875
Res, Thick Film, 2K43, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4875
RES, THICK FILM, 2K43, 1%, 0.25W, 1206, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K43, 1%, 0.25W, 1206, REEL; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW12062K43FKEA 541-2.43KFDKR-ND 1018722-CRCW12062K43FKEA CRCW12062K43FKEA CRCW12062K43FKEA 72M6864
Product Name SMD 200V 0.25W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.43Kohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K43, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2430 ohms 2430 ohms 2430 ohms 2430 ohms 2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details