Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.4Kohms 5% CRCW12062K40JNEA

Description
Thick Film Resistors - SMD 1/4watt 2.4Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.4Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.4Kohms 5% - CRCW12062K40JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.4Kohms 5%
CRCW12062K40JNEA
Thick Film Resistors - SMD 1/4watt 2.4Kohms 5% CRCW12062K40JNEA
Thick Film Resistors - SMD 1/4watt 2.4Kohms 5%

Thick Film Resistors - SMD 1/4watt 2.4Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KEDKR-ND
Chip Resistor - Surface Mount 541-2.4KEDKR-ND
2.4 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KECT-ND
Chip Resistor - Surface Mount 541-2.4KECT-ND
2.4 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KETR-ND
Chip Resistor - Surface Mount 541-2.4KETR-ND
2.4 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.4 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Vishay - 59M6958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Vishay
59M6958
Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Vishay 59M6958
RES, THICK FILM, 2K4, 5%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K4, 5%, 0.25W, 1206; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K4, 1206; Resistance Vishay - 57K6466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K4, 1206; Resistance Vishay
57K6466
Res, Aec-Q200, Thick Film, 2K4, 1206; Resistance Vishay 57K6466
RES, AEC-Q200, THICK FILM, 2K4, 1206; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K4, 1206; Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K40JNEA 541-2.4KEDKR-ND 59M6958
Product Name Thick Film Resistors - SMD 1/4watt 2.4Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 2K4, 5%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2400 ohms 2400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details