Vishay Precision Group Resistance Vishay CRCW12062K40JNEA.

Description
Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes
Description
Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-HP e3 series thick film chip resistors are designed for high power applications, offering excellent pulse load capability and enhanced power ratings. This series is suitable for automotive and industrial applications, particularly in power measurement electronics and battery management systems. The resistors are available in various sizes, with resistance values ranging from 1 Ω to 1 MΩ, and tolerances of ± 5%, ± 1%, and ± 0.5%. The temperature coefficient of resistance (TCR) options are ± 200 ppm/K and ± 100 ppm/K. The rated power dissipation varies by size, with maximum ratings from 0.2 W to 1.5 W, and operating voltage ratings up to 500 V. The resistors can operate within a temperature range of -55 °C to +155 °C. They are AEC-Q200 qualified, ensuring reliability in automotive applications. The packaging options include paper tape and blister tape, facilitating easy integration into automated assembly processes. Engineers should consider these resistors for applications requiring high reliability and stability under pulse load conditions.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0603-HP e3 series thick film chip resistors are designed for high power applications, offering excellent pulse load capability and enhanced power ratings. This series is suitable for automotive and industrial applications, particularly in power measurement electronics and battery management systems. The resistors are available in various sizes, with resistance values ranging from 1 Ω to 1 MΩ, and tolerances of ± 5%, ± 1%, and ± 0.5%. The temperature coefficient of resistance (TCR) options are ± 200 ppm/K and ± 100 ppm/K. The rated power dissipation varies by size, with maximum ratings from 0.2 W to 1.5 W, and operating voltage ratings up to 500 V. The resistors can operate within a temperature range of -55 °C to +155 °C. They are AEC-Q200 qualified, ensuring reliability in automotive applications. The packaging options include paper tape and blister tape, facilitating easy integration into automated assembly processes. Engineers should consider these resistors for applications requiring high reliability and stability under pulse load conditions.

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC9928 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC9928
Resistance Vishay 15AC9928
Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:2.4kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC9928
Product Name Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details