Vishay Intertechnology, Inc. RES 2.37K OHM .5W 1% 1206 SMD CRCW12062K37FKEAHP

Description
RES 2.37Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.37Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM .5W 1% 1206 SMD - CRCW12062K37FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM .5W 1% 1206 SMD
CRCW12062K37FKEAHP
RES 2.37K OHM .5W 1% 1206 SMD CRCW12062K37FKEAHP
RES 2.37Kohm .5W 1% 1206 SMD

RES 2.37Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K37FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K37FKEAHP-ND
Chip Resistor - Surface Mount CRCW12062K37FKEAHP-ND
2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062K37FKEAHP CRCW12062K37FKEAHP-ND
Product Name RES 2.37K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers