Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12062K37FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12062K37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12062K37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12062K37FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KFCT-ND
Chip Resistor - Surface Mount 541-2.37KFCT-ND
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KFTR-ND
Chip Resistor - Surface Mount 541-2.37KFTR-ND
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KFDKR-ND
Chip Resistor - Surface Mount 541-2.37KFDKR-ND
2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062K37FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K37FKEA
Chip Resistor - Surface Mount CRCW12062K37FKEA
RES SMD 2.37K OHM 1% 1/4W 1206

RES SMD 2.37K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062K37FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062K37FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062K37FKEA
RES SMD 2.37K OHM 1% 1/4W 1206

RES SMD 2.37K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4873 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4873
Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4873
RES, THICK FILM, 2K37, 1%, 0.25W, 1206, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.25W, 1206, REEL; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K37, 1%, 0.25W, 1206; Resistance Vishay - 53K2065 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.25W, 1206; Resistance Vishay
53K2065
Res, Thick Film, 2K37, 1%, 0.25W, 1206; Resistance Vishay 53K2065
RES, THICK FILM, 2K37, 1%, 0.25W, 1206; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.25W, 1206; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4892 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4892
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4892
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.37 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW12062K37FKEA 541-2.37KFCT-ND CRCW12062K37FKEA CRCW12062K37FKEA 42K4873 27W4892
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K37, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.37 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details