Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K32FKTA

Description
2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062K32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K32FKTA-ND
Chip Resistor - Surface Mount CRCW12062K32FKTA-ND
2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062K32FKTA - CRCW12062K32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062K32FKTA
CRCW12062K32FKTA
CRCW12062K32FKTA CRCW12062K32FKTA
CRCW12062K32FKTA

CRCW12062K32FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K32FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K32FKTA
Chip Resistor - Surface Mount CRCW12062K32FKTA
RES SMD 2.32K OHM 1% 1/4W 1206

RES SMD 2.32K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay - 92B7726 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay
92B7726
Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay 92B7726
RES, THICK FILM, 2K32, 1%, 0.25W, 1206; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K32, 1%, 0.25W, 1206; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 2.32Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5743 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.32Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5743
Resistor, Thick Film, 2.32Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5743
RESISTOR, THICK FILM, 2.32KOHM, 250mW, 1%, FULL REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.32KOHM, 250mW, 1%, FULL REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12062K32FKTA-ND CRCW12062K32FKTA CRCW12062K32FKTA 92B7726
Product Name Chip Resistor - Surface Mount CRCW12062K32FKTA Chip Resistor - Surface Mount Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers