Vishay Precision Group RES 2.32K OHM 1/4W 1% 1206 SMD CRCW12062K32FKEA

Description
RES 2.32Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.32Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/4W 1% 1206 SMD - CRCW12062K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/4W 1% 1206 SMD
CRCW12062K32FKEA
RES 2.32K OHM 1/4W 1% 1206 SMD CRCW12062K32FKEA
RES 2.32Kohm 1/4W 1% 1206 SMD

RES 2.32Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.32KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KFTR-ND
Chip Resistor - Surface Mount 541-2.32KFTR-ND
2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KFDKR-ND
Chip Resistor - Surface Mount 541-2.32KFDKR-ND
2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.32KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.32KFCT-ND
Chip Resistor - Surface Mount 541-2.32KFCT-ND
2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay - 53K2064 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay
53K2064
Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay 53K2064
RES, THICK FILM, 2K32, 1%, 0.25W, 1206; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.25W, 1206; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K32, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4872 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4872
Res, Thick Film, 2K32, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4872
RES, THICK FILM, 2K32, 1%, 0.25W, 1206, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.25W, 1206, REEL; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K32FKEA 541-2.32KFTR-ND 53K2064
Product Name RES 2.32K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K32, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2320 ohms 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers