Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW12062K26FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4228 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4228
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4228
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4106
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4106
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.26 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4228
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.26 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details