Thick Film Resistors - SMD 1/4watt 2.21Kohms 1%
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.21 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791998 | 6791998P | CRCW12062K21FKEA | 541-2.21KFDKR-ND | 61M5549 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film Resistors - SMD 1/4watt 2.21Kohms 1% | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.21 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 2210 ohms | 2210 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |