Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062K20JNTC

Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062K20JNTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K20JNTC-ND
Chip Resistor - Surface Mount CRCW12062K20JNTC-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1206 2.2K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R - CRCW12062K20JNTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 2.2K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R
CRCW12062K20JNTC
Res Thick Film 1206 2.2K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R CRCW12062K20JNTC
Res Thick Film 1206 2.2K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 1206 2.2K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW12062K20JNTC-ND CRCW12062K20JNTC
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 2.2K Ohm 5% 1/4W ¦200ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers