Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% CRCW12062K20JNTB

Description
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% - CRCW12062K20JNTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%
CRCW12062K20JNTB
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% CRCW12062K20JNTB
Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%

Thick Film Resistors - SMD 1/4watt 2.2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K20JNTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K20JNTB-ND
Chip Resistor - Surface Mount CRCW12062K20JNTB-ND
2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.2K 5% 200 Rt5 Rohs Compliant Vishay - 49P2218 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.2K 5% 200 Rt5 Rohs Compliant Vishay
49P2218
Crcw1206 2.2K 5% 200 Rt5 Rohs Compliant Vishay 49P2218
CRCW1206 2.2K 5% 200 RT5 ROHS COMPLIANT: NO

CRCW1206 2.2K 5% 200 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K20JNTB CRCW12062K20JNTB-ND 49P2218
Product Name Thick Film Resistors - SMD 1/4watt 2.2Kohms 5% Chip Resistor - Surface Mount Crcw1206 2.2K 5% 200 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 2200 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details