Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K20JNEAHP

Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.2KUATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KUATR-ND
Chip Resistor - Surface Mount 541-2.2KUATR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KUADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KUADKR-ND
Chip Resistor - Surface Mount 541-2.2KUADKR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KUACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KUACT-ND
Chip Resistor - Surface Mount 541-2.2KUACT-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 2.2Kohms 5% 200ppm High Power Learn More - CRCW12062K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2.2Kohms 5% 200ppm High Power Learn More
CRCW12062K20JNEAHP
Thick Film Resistors - SMD 1/2watt 2.2Kohms 5% 200ppm High Power Learn More CRCW12062K20JNEAHP
Thick Film Resistors - SMD 1/2watt 2.2Kohms 5% 200ppm High Power Learn More

Thick Film Resistors - SMD 1/2watt 2.2Kohms 5% 200ppm High Power Learn More

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K20JNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K20JNEAHP
Chip Resistor - Surface Mount CRCW12062K20JNEAHP
RES SMD 2.2K OHM 5% 3/4W 1206

RES SMD 2.2K OHM 5% 3/4W 1206

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay - 24T7357 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay
24T7357
Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay 24T7357
RES, AEC-Q200, THICK FILM, 2K2, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K2, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay - 65AC3451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay
65AC3451
Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay 65AC3451
RES, AEC-Q200, THICK FILM, 2K2, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K2, 1206; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-2.2KUATR-ND CRCW12062K20JNEAHP CRCW12062K20JNEAHP 24T7357
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 2.2Kohms 5% 200ppm High Power Learn More Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K2, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details