Vishay Precision Group Chip Resistor - Surface Mount CRCW12062K20FKTA

Description
RES SMD 2.2K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 2.2K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12062K20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12062K20FKTACT-ND
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062K20FKTADKR-ND
RES SMD 2.2K OHM 1% 1/4W 1206

RES SMD 2.2K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12062K20FKTATR-ND
2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062K20FKTA - CRCW12062K20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062K20FKTA
CRCW12062K20FKTA
CRCW12062K20FKTA CRCW12062K20FKTA
CRCW12062K20FKTA

CRCW12062K20FKTA

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5728
Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5728
RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K2, 1%, 0.25W, 1206, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW12062K20FKTACT-ND CRCW12062K20FKTA 07J5728
Product Name Chip Resistor - Surface Mount CRCW12062K20FKTA Res, Thick Film, 2K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details