2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
2.15 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.15K OHM 1% 1/4W 1206
RES, THICK FILM, 2K15, 1%, 0.25W, 1206, REEL; Resistance:2.15kohm;
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.15 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-2.15KFDKR-ND | CRCW12062K15FKEA | CRCW12062K15FKEA | 53K2059 | 27W4890 |
| Product Name | Chip Resistor - Surface Mount | CRCW12062K15FKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 2K15, 1%, 0.25W, 1206, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.15 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |