Vishay Precision Group CRCW12062K10FKTA CRCW12062K10FKTA

Description
CRCW12062K10FKTA
Request a Quote Datasheet
Description
CRCW12062K10FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12062K10FKTA - CRCW12062K10FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062K10FKTA
CRCW12062K10FKTA
CRCW12062K10FKTA CRCW12062K10FKTA
CRCW12062K10FKTA

CRCW12062K10FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K10FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K10FKTA-ND
Chip Resistor - Surface Mount CRCW12062K10FKTA-ND
2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K1, 1%, 0.25W, 1206; Resistance Vishay - 92B7711 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 1%, 0.25W, 1206; Resistance Vishay
92B7711
Res, Thick Film, 2K1, 1%, 0.25W, 1206; Resistance Vishay 92B7711
RES, THICK FILM, 2K1, 1%, 0.25W, 1206; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 2K1, 1%, 0.25W, 1206; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5716
Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5716
RES, THICK FILM, 2K1, 1%, 0.25W, 1206, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K1, 1%, 0.25W, 1206, REEL; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K10FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K10FKTA
Chip Resistor - Surface Mount CRCW12062K10FKTA
RES SMD 2.1K OHM 1% 1/4W 1206

RES SMD 2.1K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062K10FKTA CRCW12062K10FKTA-ND 92B7711 07J5716 CRCW12062K10FKTA
Product Name CRCW12062K10FKTA Chip Resistor - Surface Mount Res, Thick Film, 2K1, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2K1, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details