RES SMD 2.05K OHM 1% 1/4W 1206
2.05 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 2.05K OHM 1% 1/4W 1206
Thick Film Chip ResistorSeries:CRCW;
RES, THICK FILM, 2K05, 1%, 0.25W, 1206, REEL; Resistance:2.05kohm;
RES SMD 2.05K OHM 1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-CRCW12062K05FKTADKR-ND | CRCW12062K05FKTA | 07J5709 | CRCW12062K05FKTA |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:2.05kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Res, Thick Film, 2K05, 1%, 0.25W, 1206, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |