Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2Kohms 5% CRCW12062K00JNEB

Description
Thick Film Resistors - SMD 1/4watt 2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2Kohms 5% - CRCW12062K00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2Kohms 5%
CRCW12062K00JNEB
Thick Film Resistors - SMD 1/4watt 2Kohms 5% CRCW12062K00JNEB
Thick Film Resistors - SMD 1/4watt 2Kohms 5%

Thick Film Resistors - SMD 1/4watt 2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K00JNEB-ND
Chip Resistor - Surface Mount CRCW12062K00JNEB-ND
2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062K00JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K00JNEB
Chip Resistor - Surface Mount CRCW12062K00JNEB
RES SMD 2K OHM 5% 1/4W 1206

RES SMD 2K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12062K00JNEB CRCW12062K00JNEB-ND CRCW12062K00JNEB
Product Name Thick Film Resistors - SMD 1/4watt 2Kohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details