Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2Kohms 5% CRCW12062K00JNEAIF

Description
Thick Film Resistors - SMD 1/4watt 2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2Kohms 5% - CRCW12062K00JNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2Kohms 5%
CRCW12062K00JNEAIF
Thick Film Resistors - SMD 1/4watt 2Kohms 5% CRCW12062K00JNEAIF
Thick Film Resistors - SMD 1/4watt 2Kohms 5%

Thick Film Resistors - SMD 1/4watt 2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K00JNEAIF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K00JNEAIF-ND
Chip Resistor - Surface Mount CRCW12062K00JNEAIF-ND
2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062K00JNEAIF CRCW12062K00JNEAIF-ND
Product Name Thick Film Resistors - SMD 1/4watt 2Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers