Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2Kohms 1% CRCW12062K00FKTB

Description
Thick Film Resistors - SMD 1/4watt 2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2Kohms 1% - CRCW12062K00FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2Kohms 1%
CRCW12062K00FKTB
Thick Film Resistors - SMD 1/4watt 2Kohms 1% CRCW12062K00FKTB
Thick Film Resistors - SMD 1/4watt 2Kohms 1%

Thick Film Resistors - SMD 1/4watt 2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062K00FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K00FKTB-ND
Chip Resistor - Surface Mount CRCW12062K00FKTB-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062K00FKTB CRCW12062K00FKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 2Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers