Vishay Precision Group 1206,2K,1%,T/R,HAZMAT CRCW12062K00FKEB

Description
1206,2K,1%,T/R,HAZMA T
Request a Quote Datasheet
Description
1206,2K,1%,T/R,HAZMA T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,2K,1%,T/R,HAZMAT - CRCW12062K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,2K,1%,T/R,HAZMAT
CRCW12062K00FKEB
1206,2K,1%,T/R,HAZMAT CRCW12062K00FKEB
1206,2K,1%,T/R,HAZMA T

1206,2K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12062K00FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K00FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW12062K00FKEBDKR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K00FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K00FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW12062K00FKEBCT-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062K00FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062K00FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW12062K00FKEBTR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J2840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
65J2840
Resistor,metal Glaze,2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay 65J2840
Resistor,Metal Glaze,2KOhms,200WV,1 +/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,2KOhms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K00FKEB 541-CRCW12062K00FKEBDKR-ND 65J2840
Product Name 1206,2K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor,metal Glaze,2Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6804FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers