2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
2 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Thick Film Resistors - SMD 1/2watt 2Kohms 1% 100ppm High Power Learn More
750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS
RES SMD 2K OHM 1% 3/4W 1206
RES, AEC-Q200, THICK FILM, 2K, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
RES, AEC-Q200, THICK FILM, 2K, 1206; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 541-2.00KUTR-ND | CRCW12062K00FKEAHP | 17930-CRCW12062K00FKEAHP | CRCW12062K00FKEAHP | 65AC3449 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/2watt 2Kohms 1% 100ppm High Power Learn More | 750mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 2kΩ 1206 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount | Res, Aec-Q200, Thick Film, 2K, 1206; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Power Applications | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206; 1206 [3216 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |