Vishay Precision Group Surface Mount Resistors CRCW12062K00FKEA

Description
Vishay CRCW12062K00FKEA
Request a Quote Datasheet
Description
Vishay CRCW12062K00FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791982
Surface Mount Resistors 6791982
Vishay CRCW12062K00FKEA

Vishay CRCW12062K00FKEA

Supplier's Site
Surface Mount Resistors - 6791982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791982P
Surface Mount Resistors 6791982P
Vishay CRCW12062K00FKEA

Vishay CRCW12062K00FKEA

Supplier's Site
Surface Mount Resistors - 1694860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694860
Surface Mount Resistors 1694860
Vishay CRCW12062K00FKEA

Vishay CRCW12062K00FKEA

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053087-CRCW12062K00FKEA
Resistors - Chip Resistor - Surface Mount 1053087-CRCW12062K00FKEA
Win Source Part Number: 1053087-CRCW12062K00 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): MC1206S4F2001T5E; ERJ-8ENF2001V; RC1206FR-072KL; AC1206FR-072KL; RK73H2BTTD2001F; CRG1206F2K0; MCR18EZPF2001CRCW120 62K00FKEA.; CRCW12062K00FKEA..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D25/CRCW1206 100 2K 1% ET1 E3,541-2.00KFDKR,541 -2.00KFCT,541-2.00KF TR Base Product Number: CRCW1206

Win Source Part Number: 1053087-CRCW12062K00FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): MC1206S4F2001T5E; ERJ-8ENF2001V; RC1206FR-072KL; AC1206FR-072KL; RK73H2BTTD2001F; CRG1206F2K0; MCR18EZPF2001CRCW12062K00FKEA.; CRCW12062K00FKEA..;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D25/CRCW1206 100 2K 1% ET1 E3,541-2.00KFDKR,541-2.00KFCT,541-2.00KFTR
Base Product Number: CRCW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KFCT-ND
Chip Resistor - Surface Mount 541-2.00KFCT-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KFDKR-ND
Chip Resistor - Surface Mount 541-2.00KFDKR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KFTR-ND
Chip Resistor - Surface Mount 541-2.00KFTR-ND
2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW12062K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW12062K00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW12062K00FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
SMD 200V 250mW Resistor - 52-CRCW12062K00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 250mW Resistor
52-CRCW12062K00FKEA
SMD 200V 250mW Resistor 52-CRCW12062K00FKEA
1206 Thick Film Resistor, 2kR, 1%, 200V, 250mW, SMD Product overview: CRCW12062K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K00FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 2kR, 1%, 200V, 250mW, SMD Product overview: CRCW12062K00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062K00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2056
Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2056
RES, THICK FILM, 2K, 1%, 0.25W, 1206, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 1%, 0.25W, 1206, REEL; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5548 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5548
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5548
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW12062K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062K00FKEA
Chip Resistor - Surface Mount CRCW12062K00FKEA
RES SMD 2K OHM 1% 1/4W 1206

RES SMD 2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791982 6791982P 1053087-CRCW12062K00FKEA 541-2.00KFCT-ND CRCW12062K00FKEA 52-CRCW12062K00FKEA 53K2056 61M5548 CRCW12062K00FKEA
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2kohm; Resistance Tolerance: 1%; Power Rating:0.25... SMD 200V 250mW Resistor Res, Thick Film, 2K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details