Vishay Intertechnology, Inc. RES 29.4 OHM .5W 1% 1206 SMD CRCW120629R4FKEAHP

Description
RES 29.4ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 29.4ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM .5W 1% 1206 SMD - CRCW120629R4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM .5W 1% 1206 SMD
CRCW120629R4FKEAHP
RES 29.4 OHM .5W 1% 1206 SMD CRCW120629R4FKEAHP
RES 29.4ohm .5W 1% 1206 SMD

RES 29.4ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120629R4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120629R4FKEAHP-ND
Chip Resistor - Surface Mount CRCW120629R4FKEAHP-ND
29.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

29.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120629R4FKEAHP CRCW120629R4FKEAHP-ND
Product Name RES 29.4 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers