Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120629R4FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120629R4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120629R4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120629R4FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-29.4FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4FTR-ND
Chip Resistor - Surface Mount 541-29.4FTR-ND
29.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 29R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4956
Res, Thick Film, 29R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4956
RES, THICK FILM, 29R4, 1%, 0.25W, 1206, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29R4, 1%, 0.25W, 1206, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 29R4, 1%, 0.25W, 1206; Resistance Vishay - 53K2216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29R4, 1%, 0.25W, 1206; Resistance Vishay
53K2216
Res, Thick Film, 29R4, 1%, 0.25W, 1206; Resistance Vishay 53K2216
RES, THICK FILM, 29R4, 1%, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 29R4, 1%, 0.25W, 1206; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120629R4FKEA 541-29.4FTR-ND 42K4956 53K2216
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 29R4, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 29R4, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details