Vishay Intertechnology, Inc. RES 29.4K OHM 1/4W 1% 1206 SMD CRCW120629K4FKTA

Description
RES 29.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 29.4Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4K OHM 1/4W 1% 1206 SMD - CRCW120629K4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4K OHM 1/4W 1% 1206 SMD
CRCW120629K4FKTA
RES 29.4K OHM 1/4W 1% 1206 SMD CRCW120629K4FKTA
RES 29.4Kohm 1/4W 1% 1206 SMD

RES 29.4Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120629K4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120629K4FKTA-ND
Chip Resistor - Surface Mount CRCW120629K4FKTA-ND
29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay - 92B7769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay
92B7769
Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay 92B7769
RES, THICK FILM, 29K4, 1%, 0.25W, 1206; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 29K4, 1%, 0.25W, 1206; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120629K4FKTA CRCW120629K4FKTA-ND 92B7769
Product Name RES 29.4K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 29400 ohms 29400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details