Vishay Precision Group CRCW120629K4FKEA CRCW120629K4FKEA

Description
CRCW120629K4FKEA
Request a Quote Datasheet
Description
CRCW120629K4FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120629K4FKEA - CRCW120629K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120629K4FKEA
CRCW120629K4FKEA
CRCW120629K4FKEA CRCW120629K4FKEA
CRCW120629K4FKEA

CRCW120629K4FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-29.4KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4KFTR-ND
Chip Resistor - Surface Mount 541-29.4KFTR-ND
29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4KFDKR-ND
Chip Resistor - Surface Mount 541-29.4KFDKR-ND
29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4KFCT-ND
Chip Resistor - Surface Mount 541-29.4KFCT-ND
29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120629K4FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120629K4FKEA
Chip Resistor - Surface Mount CRCW120629K4FKEA
RES SMD 29.4K OHM 1% 1/4W 1206

RES SMD 29.4K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 29K4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4955 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4955
Res, Thick Film, 29K4, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4955
RES, THICK FILM, 29K4, 1%, 0.25W, 1206, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.25W, 1206, REEL; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay - 53K2215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay
53K2215
Res, Thick Film, 29K4, 1%, 0.25W, 1206; Resistance Vishay 53K2215
RES, THICK FILM, 29K4, 1%, 0.25W, 1206; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29K4, 1%, 0.25W, 1206; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120629K4FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120629K4FKEA
Resistors - Chip Resistor - Surface Mount CRCW120629K4FKEA
RES SMD 29.4K OHM 1% 1/4W 1206

RES SMD 29.4K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW120629K4FKEA 541-29.4KFTR-ND CRCW120629K4FKEA 42K4955 CRCW120629K4FKEA
Product Name CRCW120629K4FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 29K4, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details