Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206294RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206294RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206294RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206294RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206294RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206294RFKTA-ND
Chip Resistor - Surface Mount CRCW1206294RFKTA-ND
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206294RFKTA CRCW1206294RFKTA-ND
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:294ohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers