Vishay Precision Group Chip Resistor - Surface Mount CRCW1206294RFKEAHP

Description
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-294UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294UTR-ND
Chip Resistor - Surface Mount 541-294UTR-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294UDKR-ND
Chip Resistor - Surface Mount 541-294UDKR-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294UCT-ND
Chip Resistor - Surface Mount 541-294UCT-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 294 OHM .5W 1% 1206 SMD - CRCW1206294RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM .5W 1% 1206 SMD
CRCW1206294RFKEAHP
RES 294 OHM .5W 1% 1206 SMD CRCW1206294RFKEAHP
RES 294ohm .5W 1% 1206 SMD

RES 294ohm .5W 1% 1206 SMD

Supplier's Site
Crcw1206-Hp 100 294R 1% Et1 E3 Rohs Compliant Vishay - 52X1202 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206-Hp 100 294R 1% Et1 E3 Rohs Compliant Vishay
52X1202
Crcw1206-Hp 100 294R 1% Et1 E3 Rohs Compliant Vishay 52X1202
CRCW1206-HP 100 294R 1% ET1 E3 ROHS COMPLIANT: YES

CRCW1206-HP 100 294R 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-294UTR-ND CRCW1206294RFKEAHP 52X1202
Product Name Chip Resistor - Surface Mount RES 294 OHM .5W 1% 1206 SMD Crcw1206-Hp 100 294R 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details