Vishay Precision Group Chip Resistor - Surface Mount CRCW1206294RFKEA

Description
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-294FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294FTR-ND
Chip Resistor - Surface Mount 541-294FTR-ND
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294FCT-ND
Chip Resistor - Surface Mount 541-294FCT-ND
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294FDKR-ND
Chip Resistor - Surface Mount 541-294FDKR-ND
294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 294 OHM 1/4W 1% 1206 SMD - CRCW1206294RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/4W 1% 1206 SMD
CRCW1206294RFKEA
RES 294 OHM 1/4W 1% 1206 SMD CRCW1206294RFKEA
RES 294ohm 1/4W 1% 1206 SMD

RES 294ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 294R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4958 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4958
Res, Thick Film, 294R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4958
RES, THICK FILM, 294R, 1%, 0.25W, 1206, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.25W, 1206, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 294R, 1%, 0.25W, 1206; Resistance Vishay - 53K2218 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.25W, 1206; Resistance Vishay
53K2218
Res, Thick Film, 294R, 1%, 0.25W, 1206; Resistance Vishay 53K2218
RES, THICK FILM, 294R, 1%, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-294FTR-ND CRCW1206294RFKEA 42K4958 53K2218
Product Name Chip Resistor - Surface Mount RES 294 OHM 1/4W 1% 1206 SMD Res, Thick Film, 294R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 294R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details