Vishay Precision Group Chip Resistor - Surface Mount CRCW1206294KFKTA

Description
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206294KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206294KFKTA-ND
Chip Resistor - Surface Mount CRCW1206294KFKTA-ND
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206294KFKTA - CRCW1206294KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206294KFKTA
CRCW1206294KFKTA
CRCW1206294KFKTA CRCW1206294KFKTA
CRCW1206294KFKTA

CRCW1206294KFKTA

Supplier's Site
Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5814
Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5814
RES, THICK FILM, 294K, 1%, 0.25W, 1206, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 294K, 1%, 0.25W, 1206, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 37C0006 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
37C0006
Thick Film Chip Resistor; Resistance Vishay 37C0006
Thick Film Chip Resistor; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206294KFKTA-ND CRCW1206294KFKTA 07J5814
Product Name Chip Resistor - Surface Mount CRCW1206294KFKTA Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers