Vishay Precision Group Chip Resistor - Surface Mount CRCW1206294KFKEA

Description
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-294KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KFTR-ND
Chip Resistor - Surface Mount 541-294KFTR-ND
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KFDKR-ND
Chip Resistor - Surface Mount 541-294KFDKR-ND
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KFCT-ND
Chip Resistor - Surface Mount 541-294KFCT-ND
294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:294kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206294KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:294kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206294KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:294kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206294KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:294kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:294kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206294KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206294KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206294KFKEA
RES SMD 294K OHM 1% 1/4W 1206

RES SMD 294K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4957
Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4957
RES, THICK FILM, 294K, 1%, 0.25W, 1206, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.25W, 1206, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 294K, 1%, 0.25W, 1206; Resistance Vishay - 53K2217 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.25W, 1206; Resistance Vishay
53K2217
Res, Thick Film, 294K, 1%, 0.25W, 1206; Resistance Vishay 53K2217
RES, THICK FILM, 294K, 1%, 0.25W, 1206; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.25W, 1206; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-294KFTR-ND CRCW1206294KFKEA CRCW1206294KFKEA 42K4957 53K2217
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:294kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 294K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 294K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details