Vishay Intertechnology, Inc. RES 28.7 OHM 1% 1/8W [1206] CRCW120628R7FRT1

Description
RES 28.7ohm 1% 1/8W [1206]
Request a Quote
Description
RES 28.7ohm 1% 1/8W [1206]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1% 1/8W [1206] - CRCW120628R7FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1% 1/8W [1206]
CRCW120628R7FRT1
RES 28.7 OHM 1% 1/8W [1206] CRCW120628R7FRT1
RES 28.7ohm 1% 1/8W [1206]

RES 28.7ohm 1% 1/8W [1206]

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120628R7FRT1
Product Name RES 28.7 OHM 1% 1/8W [1206]
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details