Vishay Precision Group Chip Resistor - Surface Mount CRCW120628R7FKEA

Description
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7FDKR-ND
Chip Resistor - Surface Mount 541-28.7FDKR-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7FTR-ND
Chip Resistor - Surface Mount 541-28.7FTR-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7FCT-ND
Chip Resistor - Surface Mount 541-28.7FCT-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW120628R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW120628R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW120628R7FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 28R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4951 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4951
Res, Thick Film, 28R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4951
RES, THICK FILM, 28R7, 1%, 0.25W, 1206, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.25W, 1206, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28R7, 1%, 0.25W, 1206; Resistance Vishay - 51P0512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.25W, 1206; Resistance Vishay
51P0512
Res, Thick Film, 28R7, 1%, 0.25W, 1206; Resistance Vishay 51P0512
RES, THICK FILM, 28R7, 1%, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 28R7, 1%, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-28.7FDKR-ND CRCW120628R7FKEA 42K4951 51P0512
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:28.7ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 28R7, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 28R7, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers