Vishay Precision Group Chip Resistor - Surface Mount CRCW120628R0FKEA

Description
28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0FTR-ND
Chip Resistor - Surface Mount 541-28.0FTR-ND
28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0FCT-ND
Chip Resistor - Surface Mount 541-28.0FCT-ND
28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0FDKR-ND
Chip Resistor - Surface Mount 541-28.0FDKR-ND
28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:28ohm; Resistance Tolerance: 1%; Power Rating:0.25... - CRCW120628R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:28ohm; Resistance Tolerance: 1%; Power Rating:0.25...
CRCW120628R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28ohm; Resistance Tolerance: 1%; Power Rating:0.25... CRCW120628R0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:28ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Thick Film Chip ResistorSeries:CRCW; Resistance:28ohm; Resistance Tolerance: 1%; Power Rating:0.25...

Supplier's Site
Res, Thick Film, 28R, 1%, 0.25W, 1206; Resistance Vishay - 53K2208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.25W, 1206; Resistance Vishay
53K2208
Res, Thick Film, 28R, 1%, 0.25W, 1206; Resistance Vishay 53K2208
RES, THICK FILM, 28R, 1%, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.25W, 1206; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2209
Res, Thick Film, 28R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2209
RES, THICK FILM, 28R, 1%, 0.25W, 1206, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.25W, 1206, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-28.0FTR-ND CRCW120628R0FKEA 53K2208 53K2209
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:28ohm; Resistance Tolerance: 1%; Power Rating:0.25... Res, Thick Film, 28R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 28R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 28 ohms 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details