Vishay Precision Group Thick Film Resistors - SMD 1/4watt 28.7Kohms 1% CRCW120628K7FKEA

Description
Thick Film Resistors - SMD 1/4watt 28.7Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 28.7Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 28.7Kohms 1% - CRCW120628K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 28.7Kohms 1%
CRCW120628K7FKEA
Thick Film Resistors - SMD 1/4watt 28.7Kohms 1% CRCW120628K7FKEA
Thick Film Resistors - SMD 1/4watt 28.7Kohms 1%

Thick Film Resistors - SMD 1/4watt 28.7Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-28.7KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KFCT-ND
Chip Resistor - Surface Mount 541-28.7KFCT-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KFTR-ND
Chip Resistor - Surface Mount 541-28.7KFTR-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.7KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.7KFDKR-ND
Chip Resistor - Surface Mount 541-28.7KFDKR-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120628K7FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120628K7FKEA
Resistors - Chip Resistor - Surface Mount CRCW120628K7FKEA
RES SMD 28.7K OHM 1% 1/4W 1206

RES SMD 28.7K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Vishay - 53K2207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Vishay
53K2207
Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Vishay 53K2207
RES, THICK FILM, 28K7, 1%, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.25W, 1206; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4950 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4950
Res, Thick Film, 28K7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4950
RES, THICK FILM, 28K7, 1%, 0.25W, 1206, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K7, 1%, 0.25W, 1206, REEL; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120628K7FKEA 541-28.7KFCT-ND CRCW120628K7FKEA 53K2207
Product Name Thick Film Resistors - SMD 1/4watt 28.7Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 28K7, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 28700 ohms 28700 ohms 28700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573188 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details