Vishay Precision Group RES, 28K0, 1%, 1/4W, 1206 CRCW120628K0FKTA

Description
RES, 28K0, 1%, 1/4W, 1206
Request a Quote Datasheet
Description
RES, 28K0, 1%, 1/4W, 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 28K0, 1%, 1/4W, 1206 - CRCW120628K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 28K0, 1%, 1/4W, 1206
CRCW120628K0FKTA
RES, 28K0, 1%, 1/4W, 1206 CRCW120628K0FKTA
RES, 28K0, 1%, 1/4W, 1206

RES, 28K0, 1%, 1/4W, 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW120628K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120628K0FKTA-ND
Chip Resistor - Surface Mount CRCW120628K0FKTA-ND
28 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 07J5802 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J5802
Thick Film Chip Resistor; Filter Terminals Vishay 07J5802
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120628K0FKTA CRCW120628K0FKTA-ND 07J5802
Product Name RES, 28K0, 1%, 1/4W, 1206 Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-2176091-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115 ohms
View Details
3 suppliers