Vishay Precision Group Chip Resistor - Surface Mount CRCW1206287RFKTA

Description
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206287RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206287RFKTA-ND
Chip Resistor - Surface Mount CRCW1206287RFKTA-ND
287 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 287ohms 1% - CRCW1206287RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 287ohms 1%
CRCW1206287RFKTA
Thick Film Resistors - SMD 1/4watt 287ohms 1% CRCW1206287RFKTA
Thick Film Resistors - SMD 1/4watt 287ohms 1%

Thick Film Resistors - SMD 1/4watt 287ohms 1%

Supplier's Site
Res, Thick Film, 287R, 1%, 0.25W, 1206; Resistance Vishay - 30C2630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.25W, 1206; Resistance Vishay
30C2630
Res, Thick Film, 287R, 1%, 0.25W, 1206; Resistance Vishay 30C2630
RES, THICK FILM, 287R, 1%, 0.25W, 1206; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 287R, 1%, 0.25W, 1206; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206287RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206287RFKTA
Chip Resistor - Surface Mount CRCW1206287RFKTA
RES SMD 287 OHM 1% 1/4W 1206

RES SMD 287 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206287RFKTA-ND CRCW1206287RFKTA 30C2630 CRCW1206287RFKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 287ohms 1% Res, Thick Film, 287R, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 287 ohms 287 ohms 287 ohms 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details