Vishay Precision Group Chip Resistor - Surface Mount CRCW1206280RFKEA

Description
280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-280FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280FCT-ND
Chip Resistor - Surface Mount 541-280FCT-ND
280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280FDKR-ND
Chip Resistor - Surface Mount 541-280FDKR-ND
280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280FTR-ND
Chip Resistor - Surface Mount 541-280FTR-ND
280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 280 OHM 1/4W 1% 1206 SMD - CRCW1206280RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/4W 1% 1206 SMD
CRCW1206280RFKEA
RES 280 OHM 1/4W 1% 1206 SMD CRCW1206280RFKEA
RES 280ohm 1/4W 1% 1206 SMD

RES 280ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206280RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206280RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206280RFKEA
RES SMD 280 OHM 1% 1/4W 1206

RES SMD 280 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206280RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206280RFKEA
Chip Resistor - Surface Mount CRCW1206280RFKEA
RES SMD 280 OHM 1% 1/4W 1206

RES SMD 280 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 280R, 1%, 0.25W, 1206; Resistance Vishay - 53K2211 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.25W, 1206; Resistance Vishay
53K2211
Res, Thick Film, 280R, 1%, 0.25W, 1206; Resistance Vishay 53K2211
RES, THICK FILM, 280R, 1%, 0.25W, 1206; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.25W, 1206; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 280R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2212 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2212
Res, Thick Film, 280R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2212
RES, THICK FILM, 280R, 1%, 0.25W, 1206, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.25W, 1206, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-280FCT-ND CRCW1206280RFKEA CRCW1206280RFKEA CRCW1206280RFKEA 53K2211 53K2212
Product Name Chip Resistor - Surface Mount RES 280 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 280R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 280R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers