Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206280RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4306 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4306
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4306
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4213
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4213
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4306
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details