Vishay Intertechnology, Inc. RES 280K OHM 1/4W 1% 1206 SMD CRCW1206280KFKEA

Description
RES 280Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 280Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/4W 1% 1206 SMD - CRCW1206280KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/4W 1% 1206 SMD
CRCW1206280KFKEA
RES 280K OHM 1/4W 1% 1206 SMD CRCW1206280KFKEA
RES 280Kohm 1/4W 1% 1206 SMD

RES 280Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-280KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280KFCT-ND
Chip Resistor - Surface Mount 541-280KFCT-ND
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280KFDKR-ND
Chip Resistor - Surface Mount 541-280KFDKR-ND
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280KFTR-ND
Chip Resistor - Surface Mount 541-280KFTR-ND
280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206280KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206280KFKEA
Chip Resistor - Surface Mount CRCW1206280KFKEA
RES SMD 280K OHM 1% 1/4W 1206

RES SMD 280K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 280K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4952
Res, Thick Film, 280K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4952
RES, THICK FILM, 280K, 1%, 0.25W, 1206, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280K, 1%, 0.25W, 1206, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1206280KFKEA 541-280KFCT-ND CRCW1206280KFKEA 42K4952
Product Name RES 280K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 280K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 280000 ohms 280000 ohms 280000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details