Vishay Intertechnology, Inc. RESISTOR, 280K, 1%, 1/8W CRCW12062803FRT1

Description
RESISTOR, 280K, 1%, 1/8W
Request a Quote
Description
RESISTOR, 280K, 1%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 280K, 1%, 1/8W - CRCW12062803FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 280K, 1%, 1/8W
CRCW12062803FRT1
RESISTOR, 280K, 1%, 1/8W CRCW12062803FRT1
RESISTOR, 280K, 1%, 1/8W

RESISTOR, 280K, 1%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062803FRT1
Product Name RESISTOR, 280K, 1%, 1/8W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details