Vishay Intertechnology, Inc. RES 1206 27R4 0.125W 1% 200V 200PPM/C CRCW120627R4FRT1

Description
RES 1206 27R4 0.125W 1% 200V 200PPM/C
Request a Quote
Description
RES 1206 27R4 0.125W 1% 200V 200PPM/C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206 27R4 0.125W 1% 200V 200PPM/C - CRCW120627R4FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206 27R4 0.125W 1% 200V 200PPM/C
CRCW120627R4FRT1
RES 1206 27R4 0.125W 1% 200V 200PPM/C CRCW120627R4FRT1
RES 1206 27R4 0.125W 1% 200V 200PPM/C

RES 1206 27R4 0.125W 1% 200V 200PPM/C

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120627R4FRT1
Product Name RES 1206 27R4 0.125W 1% 200V 200PPM/C
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details